EN
  • EN
  • DE

VT1000M

Part No VT1000M
Manufacturer Maxim Integrated
Catalog Aluminum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399939-VT1000M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1000M CAD Model

Description

    

The VT1000M from Maxim Integrated is a highly advanced voltage tracker designed to provide precise voltage monitoring and tracking capabilities for a wide array of electronic applications. This compact and efficient component is engineered to ensure that electronic devices operate within their intended voltage parameters, thereby enhancing performance and reliability.

    

Key Features

  
        
  • High Accuracy: The VT1000M boasts a high degree of accuracy in voltage tracking, ensuring that devices are protected from voltage fluctuations that could potentially cause harm or affect performance.
  •     
  • Low Power Consumption: Designed with energy efficiency in mind, the VT1000M consumes minimal power, making it ideal for battery-operated devices where power conservation is critical.
  •     
  • Wide Operating Voltage Range: This voltage tracker is capable of handling a broad range of operating voltages, providing versatility and compatibility with various types of electronic equipment.
  •     
  • Compact Form Factor: The small footprint of the VT1000M allows it to be easily integrated into space-constrained designs without compromising on functionality.
  •     
  • Robust Protection Features: It includes comprehensive protection features such as overvoltage lockout and thermal shutdown to safeguard against abnormal operating conditions.
  •   
  

Applications

  

The VT1000M is suitable for a multitude of applications, including but not limited to:

  
        
  • Power supply monitoring
  •     
  • Portable and battery-powered devices
  •     
  • Industrial control systems
  •     
  • Telecommunications equipment
  •     
  • Automotive electronics
  •   
  

Technical Specifications

            Parameter      Value              Accuracy      ±% (typical)              Operating Voltage Range      X.XXV to XX.XV              Quiescent Current      X.XX μA (typical)              Package Type      SMT (Surface-Mount Technology)        

With its robust design and versatile application range, the Maxim Integrated VT1000M voltage tracker is an essential component for maintaining the integrity and stability of your electronic systems.

You May Also Be Interested in

Nichicon
CAP ALUM POLY 270UF 20% 10V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM HYBRID 82UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 220UF 20% 6.3V TH
Need more? Email Us
Murata Electronics North America
CAP ALUM POLY 47UF 20% 12.5V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 1000UF 20% 16V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 47UF 20% 25V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 16V SMD
Need more? Email Us
Kemet
CAP ALUM POLY 10UF 20% 6.3V SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6357 $70.5428
8+ $14.4710 $115.7680
13+ $14.0182 $182.2366
18+ $13.5666 $244.1988
23+ $13.1139 $301.6197
30+ $11.7579 $352.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess