EN
  • EN
  • DE

VT103QX-ADJ

Part No VT103QX-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399948-VT103QX-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT103QX-ADJ CAD Model

Description

The VT103QX-ADJ is a cutting-edge, adjustable voltage regulator from the renowned semiconductor company Maxim Integrated. This high-performance component is designed to manage power efficiently in a wide array of electronic devices, from simple household gadgets to complex industrial machinery.

Key Features

  • Adjustable Output Voltage: The VT103QX-ADJ offers a versatile voltage output range, which can be finely tuned to meet the specific needs of your application, ensuring optimal performance and compatibility.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, which translates into lower energy consumption and reduced heat generation, leading to a longer lifespan for your electronic components.
  • Low Dropout: The low dropout feature of the VT103QX-ADJ means that it maintains regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, thus preventing damage from high temperature conditions and enhancing system reliability.
  • Compact Package: The regulator's small footprint allows for integration into space-constrained designs without sacrificing performance, making it a perfect choice for portable and wearable technology.

Applications

The versatility of the VT103QX-ADJ makes it suitable for a diverse range of applications. It is particularly useful in:

  • Consumer Electronics
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices
  • Embedded Systems
  • Power Management Solutions

Technical Specifications

The VT103QX-ADJ boasts robust technical specifications that make it a reliable choice for managing power requirements:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Adjustable to the desired level
  • Output Current Capability: Specified by the manufacturer
  • Package Type: Provided in a compact package suitable for various applications

For detailed technical specifications, application notes, and additional information, users are encouraged to consult the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess