EN
  • EN
  • DE

VT1198SBFQR

Part No VT1198SBFQR
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC CHIP SMD / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number VT1198
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 811400-VT1198SBFQR
Ultra Librarian 3D Model Ultra Librarian VT1198SBFQR CAD Model

Description

Maxim Integrated VT1198SBFQR Overview

The Maxim Integrated VT1198SBFQR is a cutting-edge, high-performance product designed for a wide range of applications requiring efficient power management and signal processing. As a part of Maxim's esteemed portfolio of integrated circuits, this product stands out for its reliability, precision, and versatility.

Key Features

  • High Efficiency: The VT1198SBFQR is engineered to provide maximum energy efficiency, which is crucial for battery-powered devices and helps in reducing the overall power consumption of the system.
  • Compact Design: With its small form factor, this product is ideal for space-constrained applications, allowing designers to minimize the footprint of their systems without compromising on performance.
  • Robust Performance: Built to withstand harsh operating conditions, the VT1198SBFQR maintains its functionality and accuracy, ensuring consistent performance across a wide range of temperatures and voltages.
  • Flexibility: The product is designed to be compatible with various microcontrollers and processors, providing a versatile solution that can be integrated into multiple platforms.

Applications

The VT1198SBFQR is suitable for a diverse array of applications, including but not limited to:

  • Portable electronic devices
  • Automotive systems
  • Industrial controls
  • Medical equipment
  • Telecommunications infrastructure

Technical Specifications

Maxim Integrated ensures that the VT1198SBFQR meets stringent quality standards, providing detailed technical specifications for designers and engineers. Key specifications include operating voltage range, current handling capabilities, power dissipation, and packaging details. For complete technical specifications, refer to the official datasheet provided by Maxim Integrated.

Conclusion

The VT1198SBFQR from Maxim Integrated exemplifies state-of-the-art technology in power management and signal processing. Its combination of efficiency, compactness, and robustness makes it an ideal choice for developers looking to create advanced, reliable, and energy-conscious electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess