EN
  • EN
  • DE

CAT803LTBI-GT3

Part No CAT803LTBI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR OPEN DRAIN SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1027793-CAT803LTBI-GT3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT803LTBI-GT3 CAD Model

Description

Product Overview: CAT803LTBI-GT3

The CAT803LTBI-GT3 is a high-performance supervisory circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device is engineered to monitor power supplies in digital systems and provide a secure method of system reset during power-up, power-down, or brown-out conditions. Its primary function is to ensure that the microprocessor (or microcontroller) and other digital systems reset properly during a power loss, thereby preventing any corruption of data or erratic system behavior.

Key Features

  • Precision Monitoring: The CAT803LTBI-GT3 offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage levels. It helps in maintaining system integrity and reliability.
  • Low Power Consumption: This supervisory circuit is designed for low power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications.
  • Reset Time Delay: The device includes an internally fixed delay time which ensures that the system has sufficient time to stabilize before it becomes operational after a reset signal is generated.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and commercial applications.
  • Compact Package: The CAT803LTBI-GT3 comes in a compact SOT-23 package, which is advantageous for space-constrained applications.

Applications

The CAT803LTBI-GT3 supervisory circuit is versatile and can be used in a broad range of applications. It is particularly useful in:

  • Microprocessor/microcontroller systems
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the CAT803LTBI-GT3 is manufactured with this commitment in mind. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

Conclusion

With its precision voltage monitoring, low power consumption, and compact design, the CAT803LTBI-GT3 from ON Semiconductor is an excellent choice for system designers looking to enhance the reliability and performance of their digital systems. Its wide operating temperature range and fixed reset delay feature make it a versatile component for a myriad of applications that require dependable power monitoring and management.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2788 $58.5480
505+ $0.2288 $115.5440
785+ $0.2217 $174.0345
1,080+ $0.2145 $231.6600
1,395+ $0.2074 $289.3230
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess