The TPS544C24RVFT is a high-performance, digitally-controlled, non-isolated DC/DC converter designed and manufactured by Texas Instruments (TI). This advanced power solution is tailored for providing a high-efficiency, programmable output voltage for computing and telecommunication applications. With its integrated power MOSFETs, the TPS544C24RVFT offers a compact and reliable power management solution.
Key Features
- Integrated Power Solution: The TPS544C24RVFT integrates both the high-side and low-side MOSFETs, reducing external component count and simplifying the design process.
- High Efficiency: This device is designed to deliver high efficiency across a wide load range, making it suitable for energy-sensitive applications.
- PMBus Interface: Featuring a PMBus interface, the TPS544C24RVFT allows for digital control and real-time monitoring of the power supply parameters, including output voltage, current, and temperature.
- Programmable Output Voltage: The output voltage is highly configurable, enabling precise power delivery tailored to the specific needs of the load.
- Fast Transient Response: The converter is engineered to handle fast load transients, ensuring stable operation during sudden changes in demand.
- Thermal Performance: The device is optimized for excellent thermal performance, maintaining reliability even under high power operation.
Applications
- High-Performance Computing
- Servers and Data Centers
- Networking Equipment
- Storage Systems
- Telecommunication Infrastructure
Product Specifications
Parameter
Value
Input Voltage Range
4.5V to 18V
Output Voltage Range
0.5V to 2V
Output Current
Up to 30A
Switching Frequency
Up to 1MHz
Package
40-pin QFN
For designers requiring a high-efficiency, programmable, and digitally-controlled power solution, the TPS544C24RVFT from Texas Instruments is an outstanding choice that delivers performance, flexibility, and reliability.