EN
  • EN
  • DE

LM9036M-5.0

Part No LM9036M-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Low Quiescent Current Voltage Regulator | IC REG LINEAR 5V 50MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.40V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 20μA
Maximum Supply Current 2mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM9036
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200897-LM9036M-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM9036M-5.0 CAD Model

Description

The LM9036M-5.0 is a low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to maintain a stable 5.0V output voltage with an input range that typically varies from 5.5V to 12V, making it an ideal choice for a wide array of applications.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, suitable for powering sensitive electronic circuits.
  • Low Dropout: Capable of maintaining output regulation with a very small difference between the input and output voltages, which enhances efficiency and allows operation under a broader range of power supply conditions.
  • Current Rating: Offers a stable output current up to 250 mA, catering to moderate power requirements.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage to the regulator in the event of overheating conditions.
  • Package Type: Available in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications

The LM9036M-5.0 regulator is versatile and can be employed in various electronic devices, including:

  • Battery-powered equipment
  • Microcontroller power supplies
  • Portable consumer electronics
  • Automotive electronics
  • Peripheral power supplies for computers and printers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM9036M-5.0 is no exception and is built to meet the stringent requirements of industrial and consumer applications. With overvoltage protection and a robust design, this voltage regulator ensures a long-lasting and stable power supply solution.

Support and Resources

For designers and engineers, Texas Instruments provides comprehensive technical support and resources. Detailed datasheets, application notes, and design tools are available to assist with the integration of the LM9036M-5.0 into various projects.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess