EN
  • EN
  • DE

TLV73330PDQNT

Part No TLV73330PDQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 300MA 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 300mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1109755-TLV73330PDQNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV73330PDQNT CAD Model

Description

Introducing the TLV73330PDQNT Voltage Regulator from Texas Instruments

The TLV73330PDQNT is a state-of-the-art low-dropout (LDO) voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This compact, high-performance component is engineered to provide a stable and reliable power supply for a wide range of electronic applications, particularly those requiring a fixed 3.3V output.

This LDO voltage regulator offers an impressive range of features that make it a versatile choice for designers. One of the key highlights is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is crucial for battery-operated devices, where maximizing the usage of available power is essential.

Key Features of the TLV73330PDQNT

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is common in digital circuits, making it an ideal choice for powering microcontrollers, sensors, and other ICs.
  • High Accuracy: It offers excellent load and line regulation, ensuring a consistent output voltage even with fluctuations in the input voltage or variations in the load.
  • Current Capacity: The TLV73330PDQNT can deliver up to 300 mA of output current, suitable for a range of low-power applications.
  • Low Dropout: The low dropout feature allows for efficient operation with minimal difference between the input and output voltages, preserving battery life in portable devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the overall system from overheating.
  • Overcurrent Protection: Overcurrent protection is also integrated, ensuring the device remains safe from excessive current draw that could potentially cause damage.

The TLV73330PDQNT comes in a small, surface-mount, 6-pin X2SON package, which is ideal for space-constrained applications. Its compact size, combined with a low quiescent current, makes it particularly suitable for portable electronics, such as wearables, smartphones, and IoT devices.

With the TLV73330PDQNT, Texas Instruments continues to demonstrate its commitment to providing robust power management solutions that meet the evolving needs of modern electronics. Whether for industrial, consumer, or automotive applications, this LDO voltage regulator offers a reliable and efficient power supply, ensuring stable operation and extended device longevity.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess