ON Semiconductor CAT102TDI-GT3 Voltage Supervisor IC
The ON Semiconductor CAT102TDI-GT3 is a highly reliable voltage supervisor integrated circuit (IC) designed to ensure that systems operate within their voltage thresholds. This device is a perfect solution for applications requiring precise voltage monitoring to protect sensitive electronic components.
Key Features:
- Voltage Threshold Accuracy: The CAT102TDI-GT3 boasts a precision voltage threshold, ensuring accurate monitoring and protection for your system's power supply.
- Low Power Consumption: With its low power consumption, this voltage supervisor is ideal for battery-operated devices, contributing to longer battery life and increased efficiency.
- Reset Time Delay: The built-in programmable delay time offers designers the flexibility to set the appropriate reset timing for their specific application needs.
- Operating Temperature Range: This IC operates effectively across a wide temperature range, making it suitable for various industrial and automotive applications.
- Package Type: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications.
Applications:
The CAT102TDI-GT3 is versatile and can be used in a multitude of applications including:
- Microprocessor and Microcontroller Systems
- Portable/Battery-Powered Equipment
- Industrial Control Systems
- Automotive Electronics
- Communication Systems
- Data Storage Systems
Product Specifications:
Parameter
Value
Supply Voltage Range
1.0V to 5.5V
Threshold Voltage
Typically 2.32V (Adjustable)
Output Type
Active Low, Open Drain
Operating Temperature
-40°C to +85°C
Package / Case
SOT-23-3
For designers and engineers looking for a reliable voltage monitoring solution, the ON Semiconductor CAT102TDI-GT3 offers a perfect blend of accuracy, flexibility, and efficiency. Its compact form factor and robust feature set make it a go-to choice for safeguarding electronic systems against improper voltage conditions.