EN
  • EN
  • DE

MAX16909RAUE/V+

Part No MAX16909RAUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 3A
Frequency - Switching 400kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 701893-MAX16909RAUE/V+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16909
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16909RAUE/V+ CAD Model

Description

Maxim Integrated MAX16909RAUE/V+ Automotive Step-Down Converter

The MAX16909RAUE/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for space-constrained applications that require a compact and efficient power solution. This device is specifically engineered to meet the stringent requirements of automotive applications, providing reliable performance in a range of operating conditions.

Key Features:

  • High Efficiency: The MAX16909RAUE/V+ boasts a high-efficiency synchronous step-down DC-DC converter, which helps in minimizing power loss and heat generation, ensuring optimal performance for automotive electronics.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this converter is versatile and can accommodate the fluctuations commonly found in automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, allowing for a wide range of power supply configurations to meet the needs of various automotive components.
  • Robust Thermal Performance: The device comes in a thermally efficient, 16-pin TSSOP-EP package, which is designed to enhance heat dissipation and improve reliability under high-temperature operating conditions.
  • Protection Features: The MAX16909RAUE/V+ is equipped with a comprehensive suite of protection features, including overcurrent protection, overtemperature protection, and undervoltage lockout, which safeguard the device and the system it powers from potential damage.

Applications:

  • Automotive infotainment systems
  • Automotive navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive body electronics

The MAX16909RAUE/V+ is optimized for automotive environments and is AEC-Q100 qualified, which is a critical standard for automotive integrated circuits, ensuring that the device can withstand the rigorous demands of the automotive industry. Whether it's powering a high-definition display or a complex sensor array, the MAX16909RAUE/V+ delivers the performance and reliability required for modern automotive applications.

With its combination of efficiency, flexibility, and robust protection features, the MAX16909RAUE/V+ is an ideal choice for automotive engineers looking to enhance the performance and safety of their vehicle's electronic systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7494 $52.4964
14+ $7.1790 $100.5060
22+ $6.9547 $153.0034
30+ $6.7304 $201.9120
39+ $6.5060 $253.7340
52+ $5.8330 $303.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess