EN
  • EN
  • DE

XC6201P182MRN

Part No XC6201P182MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413406-XC6201P182MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6201P182MRN CAD Model

Description

The XC6201P182MRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This LDO regulator is designed to provide a stable and regulated 1.8V output voltage with minimal voltage drop between the input and output. Its low quiescent current, small package size, and integrated protection features make it suitable for a wide array of battery-powered devices and portable electronics.

Applications

  • Battery-Powered Devices: Ideal for smartphones, tablets, and other portable devices requiring stable 1.8V power.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable devices demanding efficient power management.
  • IoT Devices: Powering microcontrollers and sensors in various Internet of Things (IoT) applications.
  • Wireless Communication Modules: Providing a stable voltage supply for RF transceivers in wireless modules.
  • Microcontroller Power Supplies: Regulating voltage for microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Minimizes power loss and maximizes battery life by operating with a small input-output voltage difference.
  • Low Quiescent Current: Reduces power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current.
  • Thermal Shutdown: Safeguards the regulator from overheating under fault conditions.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Small Package: Enables compact designs in space-constrained applications.

Benefits

  • Extends Battery Life: Low dropout voltage and low quiescent current maximize battery runtime.
  • Enhances System Reliability: Integrated protection features prevent damage and ensure stable operation.
  • Simplifies Circuit Design: Reduces the need for external components due to integrated functionality.
  • Enables Compact Product Designs: Small package allows for integration into space-limited applications.
  • Provides Stable 1.8V Output: Ensures consistent performance of downstream components.

Additional Details

The XC6201P182MRN provides a fixed output voltage of 1.8V, as indicated by the '18' in the part number. The 'MRN' suffix designates a specific package type, typically a small SOT-25 or similar package designed for surface mounting. This LDO regulator operates efficiently over a broad temperature range, usually from -40°C to +85°C. The low dropout voltage feature is crucial for maintaining a stable output voltage as the battery voltage declines over time. The integrated overcurrent protection, thermal shutdown, and short-circuit protection mechanisms enhance the system's resilience and reliability. The low quiescent current minimizes power dissipation when the regulator is idle, further contributing to extended battery life. It is well-suited for portable electronic devices and embedded systems where a regulated 1.8V supply is required. The specific protection thresholds and other detailed specifications can be found in the device datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1871 $58.0010
755+ $0.1536 $115.9680
1,165+ $0.1490 $173.5850
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,780+ $0.1247 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess