EN
  • EN
  • DE

MAX16932ATIR/V+

Part No MAX16932ATIR/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 2200kHz Automotive 28-Pin TQFN EP / IC REG CTRLR BUCK 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3.5 V ~ 36 V
Frequency - Switching 1MHz ~ 2.2MHz
Duty Cycle (Maximum) 98.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785482-MAX16932ATIR/V+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16932
Introduction Date June 04, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian MAX16932ATIR/V+ CAD Model

Description

The MAX16932ATIR/V+ is a high-performance, automotive-grade step-down controller designed by Maxim Integrated to deliver efficient power management in a compact package. This device is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable power solution for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • Wide Input Voltage Range: The controller operates over a 3.5V to 36V input voltage range, making it suitable for a variety of automotive battery conditions, including cold crank and load dump scenarios.
  • High Efficiency: Designed for high efficiency, the MAX16932ATIR/V+ reduces power loss and heat generation, which is crucial for maintaining performance and longevity in the tight confines of modern automotive environments.
  • Thermal Management: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under a range of temperature conditions.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the needs of different applications and power requirements.
  • Spread Spectrum: The inclusion of spread spectrum modulation helps to minimize electromagnetic interference (EMI), a critical feature for compliance with automotive EMI standards.
  • Robust Protection Features: The MAX16932ATIR/V+ is equipped with a comprehensive set of protection features, including overcurrent protection, undervoltage lockout (UVLO), and overvoltage protection, enhancing system safety and reliability.

Applications

This versatile controller is ideal for a range of automotive applications:

  • Automotive Infotainment Systems
  • Navigation and Audio Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Power Supplies

Quality and Reliability

The MAX16932ATIR/V+ is AEC-Q100 qualified, reflecting Maxim Integrated's commitment to delivering high-quality and reliable solutions that meet the stringent standards of the automotive industry. Its robust design ensures performance in the harsh conditions typical of automotive environments, making it a trusted choice for designers and engineers looking to create durable and efficient automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9834 $53.8506
21+ $4.9094 $103.0974
32+ $4.7560 $152.1920
44+ $4.6026 $202.5144
57+ $4.4492 $253.6044
76+ $3.9889 $303.1564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess