EN
  • EN
  • DE

VT1321MFQX

Part No VT1321MFQX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SWITCHING REGULATOR QFN / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number VT1321
Standard Package 2,500 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 938891-VT1321MFQX
Ultra Librarian 3D Model Ultra Librarian VT1321MFQX CAD Model

Description

The Maxim Integrated VT1321MFQX is a cutting-edge, high-performance integrated circuit designed for advanced applications in power management and control. This versatile device is a testament to Maxim's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

At the heart of the VT1321MFQX lies its precision voltage monitoring capabilities, which are essential for ensuring the stability and reliability of electronic systems. The product is engineered to offer real-time monitoring of voltage levels, providing critical feedback that can be used to prevent damage due to overvoltage or undervoltage conditions. This feature is particularly important for sensitive applications where maintaining specific voltage thresholds is crucial for the operation of the system.

Moreover, the VT1321MFQX is designed with integration in mind, offering a compact form factor that is ideal for space-constrained applications. Its small footprint allows it to be easily incorporated into a wide range of electronic devices, from consumer electronics to industrial control systems, without compromising on performance.

One of the standout features of the VT1321MFQX is its robustness in harsh environments. Maxim Integrated has ensured that this product can withstand extreme temperatures and electrical conditions, making it suitable for use in outdoor or automotive applications where reliability is paramount. This resilience is achieved through the use of high-quality materials and advanced manufacturing processes that adhere to stringent industry standards.

The VT1321MFQX also boasts excellent power efficiency, which is increasingly important in today's energy-conscious world. By minimizing power consumption, this device helps to extend the battery life of portable devices and reduce the energy footprint of larger systems.

In conclusion, the Maxim Integrated VT1321MFQX is a sophisticated and reliable component that offers precision voltage monitoring, a compact design, durability, and energy efficiency. It is an ideal choice for designers and engineers looking to enhance the performance and safety of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to €3.8483
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to €17.0389
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to €2.2207
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to €10.2897
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to €2.4553
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to €3.0349

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess