EN
  • EN
  • DE

VT1527MAF

Part No VT1527MAF
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400054-VT1527MAF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT1527MAF CAD Model

Description

The VT1527MAF from Maxim Integrated is a state-of-the-art integrated circuit designed to cater to the needs of modern electronics. It is a versatile component that can be used in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Precision: The VT1527MAF offers exceptional accuracy and stability, which is essential for applications requiring precise measurements and controls.
  • Low Power Consumption: Designed with energy efficiency in mind, this component consumes minimal power, making it ideal for battery-operated devices.
  • Robust Performance: It is built to perform reliably under various conditions, ensuring consistent operation even in challenging environments.
  • Compact Size: The small form factor of the VT1527MAF allows it to be easily incorporated into space-constrained designs without compromising performance.

Applications

The VT1527MAF is suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Medical devices
  • Telecommunications equipment
  • Portable electronics
  • Industrial control systems

Technical Specifications

Parameter Value
Supply Voltage Specified in datasheet
Operating Temperature Range Specified in datasheet
Package Type Surface Mount
Quality and Reliability High standards as per Maxim Integrated's reputation

Maxim Integrated's commitment to quality ensures that the VT1527MAF not only meets but exceeds the requirements of the most demanding applications. With its combination of performance, efficiency, and compact size, the VT1527MAF is an excellent choice for designers looking to create sophisticated and reliable products.

Note: For detailed technical specifications, please refer to the official datasheet of VT1527MAF provided by Maxim Integrated.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess