The Maxim Integrated VT212AE is a cutting-edge, high-performance solution designed for precision voltage and current measurement applications. This advanced product is part of Maxim's portfolio of reliable and efficient integrated circuits that cater to a wide range of industrial, automotive, and consumer markets.
Key Features - High Accuracy: The VT212AE provides exceptional measurement accuracy, making it suitable for critical applications where precision is paramount.
- Low Power Consumption: Maxim Integrated is known for its energy-efficient designs, and the VT212AE is no exception. It operates with minimal power draw, contributing to the longevity of battery-powered devices.
- Wide Input Range: The device can handle a broad spectrum of input voltages and currents, offering flexibility and compatibility with various sensors and input sources.
- Robust Temperature Performance: The VT212AE is designed to maintain its accuracy across a wide temperature range, ensuring reliable operation in diverse environmental conditions.
- Compact Form Factor: This product comes in a small package, making it ideal for space-constrained applications without compromising on functionality.
Applications
The VT212AE is versatile and can be employed in numerous applications, including:
- Power management systems
- Battery monitoring
- Industrial automation
- Automotive subsystems
- Portable devices
Technical Specifications
For engineers and designers considering the VT212AE for their projects, the technical specifications provide a detailed look at the product's capabilities:
- Input Voltage Range: 2.7V to 36V
- Input Current Range: 0A to 5A
- Accuracy: ±0.1%
- Operating Temperature Range: -40°C to 125°C
- Package Type: QFN
With its robust feature set and Maxim Integrated's commitment to quality, the VT212AE stands out as a superior choice for professionals seeking a reliable voltage and current measurement solution. For more information or to request samples, please visit Maxim Integrated's official website or contact an authorized distributor.