EN
  • EN
  • DE

VT212B-ADJ

Part No VT212B-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400148-VT212B-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT212B-ADJ CAD Model

Description

Maxim Integrated's VT212B-ADJ Voltage Regulator

The VT212B-ADJ from Maxim Integrated is a premium adjustable voltage regulator designed for precision and reliability. It stands out in the market for its compact size, efficiency, and versatility, making it an ideal choice for a wide range of applications, including but not limited to, portable devices, embedded systems, and industrial equipment.

Key Features

  • Adjustable Output: The VT212B-ADJ offers an adjustable output voltage range, allowing designers to tailor the output to their specific requirements. This flexibility ensures compatibility with a variety of circuits and applications.
  • High Accuracy: This voltage regulator provides high accuracy in voltage regulation, ensuring stable and reliable operation for sensitive electronic components that require precise voltage levels to function correctly.
  • Low Dropout: The low dropout feature of the VT212B-ADJ means it can continue to regulate the output voltage effectively even when the input voltage is very close to the output voltage, which is particularly beneficial for battery-powered applications where maximizing battery life is crucial.
  • Thermal Protection: The device includes thermal protection circuitry that prevents damage from overheating. This feature enhances the longevity and reliability of both the regulator and the overall system it is used in.
  • Current Limiting: Built-in current limiting protects the voltage regulator and the downstream components from damage due to excessive current draw, which could otherwise lead to system failure.

Applications

The VT212B-ADJ is suitable for a diverse range of applications. It is particularly adept at powering sensitive analog and digital ICs that require a stable voltage source. The device is also well-suited for portable consumer electronics, where power efficiency is a priority, as well as in industrial and telecommunication equipment that demands consistent performance and robustness.

Summary

In summary, Maxim Integrated's VT212B-ADJ adjustable voltage regulator is a high-performance solution that offers designers the flexibility, accuracy, and protection needed for today's demanding electronic applications. Its superior design and built-in safety features make it a go-to component for engineers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8780 $67.5120
9+ $13.8485 $124.6365
13+ $13.4165 $174.4145
18+ $12.9834 $233.7012
24+ $12.5502 $301.2048
31+ $11.2520 $348.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess