EN
  • EN
  • DE

VT223FCX-ADJ

Part No VT223FCX-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400162-VT223FCX-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT223FCX-ADJ CAD Model

Description

The VT223FCX-ADJ from Maxim Integrated is a state-of-the-art voltage regulator designed for high-performance applications requiring precise voltage control. This adjustable regulator is part of Maxim's renowned power management solutions, offering both reliability and efficiency for a wide range of electronic devices.

With its compact form factor, the VT223FCX-ADJ is ideal for space-constrained applications while providing a robust power supply solution. The device features an adjustable output voltage range, which allows for customization according to the specific needs of the application. This flexibility makes it a versatile choice for designers looking to tailor their power supply parameters precisely.

The regulator boasts excellent load and line regulation, ensuring a stable output even under varying input conditions and load demands. This stability is crucial for sensitive electronics that require a consistent power supply for optimal performance. Additionally, the VT223FCX-ADJ offers thermal protection and current limiting features, safeguarding the device and the system it powers from potential damage due to overheating or overcurrent conditions.

Maxim Integrated has designed the VT223FCX-ADJ with a low dropout voltage, which means it can continue to provide a regulated output even when the supply voltage is very close to the output voltage. This low dropout characteristic is particularly beneficial in battery-operated devices, where maximizing the use of available power is essential.

The VT223FCX-ADJ also features a fast transient response, which is critical for applications that experience rapid changes in load, such as processors and high-speed logic. This ensures that the voltage regulator can quickly adjust its output to maintain a stable voltage during sudden shifts in demand.

In summary, Maxim Integrated's VT223FCX-ADJ voltage regulator is an adaptable and reliable solution for a wide range of applications. Its adjustable voltage range, excellent regulation characteristics, and protection features make it an indispensable component for designers seeking high-quality power management for their electronic products.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.9828 $60.9828
3+ $50.0369 $150.1107
4+ $48.4730 $193.8920
5+ $46.9092 $234.5460
7+ $45.3465 $317.4255
9+ $40.6548 $365.8932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess