EN
  • EN
  • DE

VT266AWFQR-ADJ

Part No VT266AWFQR-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC CHIP SMD / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number VT266
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 903085-VT266AWFQR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT266AWFQR-ADJ CAD Model

Description

The Maxim Integrated VT266AWFQR-ADJ is a state-of-the-art adjustable voltage regulator designed to cater to a wide array of applications requiring precise voltage control and high efficiency. This compact, high-performance component is ideal for use in portable devices, embedded systems, and a variety of industrial applications.

Key Features

  • Adjustable Output: The VT266AWFQR-ADJ offers an adjustable output voltage, giving designers the flexibility to set the voltage to the exact requirements of their specific application.
  • High Efficiency: With an emphasis on power conservation, this voltage regulator operates with high efficiency, which is critical for battery-powered devices where energy savings is paramount.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that it operates within safe temperature ranges, thus improving the reliability and longevity of both the regulator and the overall system.
  • Low Dropout: The low dropout (LDO) feature of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, which is beneficial in low-power scenarios.
  • Compact Footprint: Designed with space-saving in mind, the VT266AWFQR-ADJ comes in a compact package, making it suitable for use in space-constrained applications.

Applications

The versatility of the VT266AWFQR-ADJ allows it to be integrated into a diverse range of products. Some of the typical applications include:

  • Portable Consumer Electronics
  • Wireless Networking Devices
  • Industrial Control Systems
  • Point-of-Load Applications
  • Power Supplies for FPGAs and DSPs

Technical Specifications

The VT266AWFQR-ADJ boasts robust technical specifications that ensure reliable performance:

  • Adjustable Output Voltage Range
  • High Efficiency and Low Quiescent Current
  • Thermal Shutdown and Overcurrent Protection
  • Stable with Low-ESR Output Capacitors
  • RoHS Compliant

In summary, the Maxim Integrated VT266AWFQR-ADJ adjustable voltage regulator is an excellent choice for designers looking for a reliable, efficient, and versatile power management solution. Its comprehensive feature set ensures that it meets the stringent requirements of a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess