EN
  • EN
  • DE

VT386FCR-ADJ

Part No VT386FCR-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number VT386
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 400249-VT386FCR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT386FCR-ADJ CAD Model

Description

Maxim Integrated VT386FCR-ADJ Product Overview

The VT386FCR-ADJ from Maxim Integrated is a cutting-edge voltage regulator designed for high-performance applications requiring a compact and efficient power solution. This advanced component is part of Maxim's renowned portfolio of power management integrated circuits, which are engineered to deliver reliable and stable power to sensitive electronic devices.

The VT386FCR-ADJ is a versatile adjustable output voltage regulator, capable of providing a tailored voltage to meet the specific needs of your application. This flexibility makes it an ideal choice for a wide range of products, from consumer electronics to industrial systems where precise voltage regulation is critical for optimal performance.

With its high efficiency and low dropout characteristics, the VT386FCR-ADJ ensures that power is delivered with minimal losses, which is essential for prolonging battery life in portable applications and reducing heat generation in tightly packed electronic assemblies. The regulator's compact form factor also aids in saving valuable board space, making it suitable for space-constrained designs.

Key Features:

  • Adjustable output voltage for application-specific requirements
  • High efficiency for reduced power consumption and heat generation
  • Low dropout performance for improved battery life in portable devices
  • Compact package suitable for space-limited applications

The VT386FCR-ADJ also incorporates a range of protective features to ensure the longevity and reliability of both the regulator and the system it powers. Overcurrent protection, thermal shutdown, and under-voltage lockout are all integrated to safeguard against a variety of fault conditions that could otherwise compromise system stability.

Whether you're designing a sophisticated medical device, a high-performance computing platform, or a power-sensitive IoT gadget, the VT386FCR-ADJ from Maxim Integrated offers the performance, versatility, and reliability that your project demands. Its combination of features and protections makes it an excellent choice for engineers looking to optimize their power management strategies.

For detailed specifications, application notes, and evaluation resources, please visit Maxim Integrated's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess