EN
  • EN
  • DE

APC-35-1050

Part No APC-35-1050
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRVR CC AC/DC 11-33V 1.05A  /  1.05A 11 ~ 33V Constant Current LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr MEAN WELL USA Inc.
Series APC-35 (35W)
Package Box
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 90VAC
Voltage - Input (Max) 264VAC
Voltage - Output 11 ~ 33V
Current - Output (Max) 1.05A
Power (Watts) 35 W
Voltage - Isolation 3 kV
Features OVP, SCP
Ratings IP42
Temperature Range - Operating -30°C ~ 70°C
Efficiency 84%
Termination Style Wire Leads
Dimension 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm)
Approval Agency CE, cURus
Mounting Type Chassis Mount
Base Product Number APC-35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names APC-35-1050-ND,1866-1126
Standard Package 72
Win Source Part Number 1038187-APC-35-1050
Ultra Librarian 3D Model Ultra Librarian APC-35-1050 CAD Model

Description

The APC-35-1050 is a 35W constant current LED driver manufactured by MEAN WELL USA Inc.

  • Input Voltage Range: 90VAC to 264VAC
  • Output Voltage Range: 11V to 33V
  • Maximum Output Current: 1.05A
  • Efficiency: 84%
  • Package: box
  • Termination: wire leads
  • Dimensions: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm)
  • IP Rating: IP42
  • Mounting: chassis mounting
  • REACH: unaffected

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 84-129V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 15-142V 700MA
Need more? Email Us
TDK-Lambda Americas Inc.
LED DRIVER CC BOOST 44V 140MA
Need more? Email Us
ERP Power, LLC
60W 24V CV LED DRIVER IN JUNCTIO
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 32.4-54V 760MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 21-42V 3.6A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 21-42V 5.72A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 33-40V 1.7A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess