EN
  • EN
  • DE

DR-120-24

Part No DR-120-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 24V 120W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Mean Well Enterprises Co., Ltd.
Series DR-120 (120W)
Package Box
Product Status Obsolete
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 88 ~ 132 VAC, 176 ~ 264 VAC
DC Voltage - Input (Min) 248V
DC Voltage - Input (Max) 370V
Voltage - Output 1 24V
Current - Output (Max) 5A
Power (Watts) 120W
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Efficiency 84%
Temperature Range - Operating -10°C ~ 60°C (With Derating)
Features Adjustable Output, Universal Input
Size / Dimension 3.94" L x 2.58" W x 4.93" H (100.0mm x 65.5mm x 125.2mm)
Approval Agency CB, CE, cULus, cURus, TUV
Minimum Load Required No
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Win Source Part Number 846870-DR-120-24
Ultra Librarian 3D Model Ultra Librarian DR-120-24 CAD Model

Description

The Mean Well DR-120 Industrial DIN Rail Power Supply is a high-quality and reliable power supply for industrial applications.

  • Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
  • Series: DR-120
  • Power Output: 120W
  • Features: Adjustable Output, Universal Input
  • Package: Compact Box
  • Dimensions: 3.94" L x 2.58" W x 4.93" H (100.0mm x 65.5mm x 125.2mm)
  • Output: Single Output
  • Voltage: 24V
  • Maximum Output Current: 5A
  • Efficiency: 84%
  • Voltage Isolation: 3 kV
  • Operating Temperature: -10°C to 60°C (with derating)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8504.40.9520
  • Product Status: Obsolete
  • Approvals: CB, CE, cULus, cURus, TUV

You May Also Be Interested in

Traco Power
PRODUCT TYPE: AC/DC; PACKAGE STY
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 48V 240W
Need more? Email Us
SolaHD
AC/DC DIN RAIL SUPPLY 5V 25W
Need more? Email Us
SolaHD
AC/DC DIN RAIL SUPPLY 48V 29W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 48V 480W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 12V 18W
Need more? Email Us
SolaHD
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us
Phoenix Contact
DC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 48V 480W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess