EN
  • EN
  • DE

GE18I05-P1J

Part No GE18I05-P1J
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog AC DC Desktop, Wall Adapters
Description AC/DC WALL MOUNT ADAPTER 5V 12W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Region Utilized International
Form Wall Mount (Class II)
Input Type Multi-Blade (Sold Separately)
Voltage - Input 90 ~ 264 VAC
Voltage - Output 5V
Current - Output (Max) 2.4A
Power (Watts) 12 W
No Load Power Consumption 75mW (Max)
Polarization Positive Center
Applications ITE (Commercial)
Efficiency Level VI
Temperature Range - Operating -10°C ~ 50°C
Output Connector Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Cord Length 39.4" (1.00m)
Input Connector Multi-Blade (Sold Separately)
Size / Dimension 3.19" L x 1.69" W x 1.59" H (81.0mm x 43.0mm x 40.5mm)
Approval Agency CCC, CE, cULus, GS, RCM
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1543157-GE18I05-P1J
Ultra Librarian 3D Model Ultra Librarian GE18I05-P1J CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
AC/DC WALL MOUNT ADAPTER 15V 3W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 15V 36W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 18V 24W
Need more? Email Us
Triad Magnetics
AC/DC WALL MNT ADAPTER 9V 900MW
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MNT ADAPTER 7.5V 45W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 7.5V 6W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 48V 25W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 24V 19W
Need more? Email Us
Digi International
AC/DC DESKTOP ADAPTER 12V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess