EN
  • EN
  • DE

HRP-100-24

Part No HRP-100-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 108W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series HRP-100 (100W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 24V
Current - Output 1 4.5 A
Power (Watts) 108W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 88.5%
Temperature Range - Operating -40°C ~ 60°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off, Universal Input
Mounting Type Chassis Mount
Dimension 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number HRP-100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names 1866-2699,HRP-100-24-ND
Standard Package 24
Win Source Part Number 1062914-HRP-100-24
Ultra Librarian 3D Model Ultra Librarian HRP-100-24 CAD Model

Description

The HRP-100-24 by MEAN WELL USA Inc. is an enclosed type external/internal power supply with an adjustable output, PFC, remote on/off, and universal input.

  • Package: Box
  • Application: ITE (Commercial)
  • Power: 108W
  • Voltage Input: 85 ~ 264 VAC, 120 ~ 370 VDC
  • Voltage Isolation: 3 kV
  • Voltage Output: 24V
  • Efficiency: 88.5%
  • Current Output: 4.5A
  • Mounting: Chassis mountable
  • Temperature Range: -40°C to 60°C (With Derating)
  • Dimensions: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess