EN
  • EN
  • DE

NDR-120-24

Part No NDR-120-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog OEM Parts (M - N)
Description AC/DC CONVERTER 24V 120W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr MEAN WELL USA Inc.
Series NDR-120 (120W)
Package Box
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 90 ~ 264 VAC
DC Voltage - Input (Min) 127V
DC Voltage - Input (Max) 370V
Voltage - Output 1 24V
Current - Output (Max) 5A
Power (Watts) 120W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 88%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Dimension 4.47" L x 1.57" W x 4.93" H (113.5mm x 40.0mm x 125.2mm)
Approval Agency CB, CE, cULus, TUV
Minimum Load Required No
Base Product Number NDR-120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names NDR-120-24-ND,1866-3518
Standard Package 20
Win Source Part Number 1081902-NDR-120-24
Ultra Librarian 3D Model Ultra Librarian NDR-120-24 CAD Model

Description

The NDR-120-24 from MEAN WELL USA Inc. is an industrial, DIN rail power supply with an adjustable output and universal input.

  • It has a power output: of 120W and a current output: of 5A.
  • The voltage isolation: is 3 kV and the efficiency: is 88%.
  • The temperature range: for operating is -20°C ~ 70°C (with derating).
  • The dimension: of the power supply is 4.47" L x 1.57" W x 4.93" H (113.5mm x 40.0mm x 125.2mm).
  • The package is a box and the package comes in a standard package of 20.
  • The ECCN is EAR99 and the HTSUS is 8504.40.9520.
  • The other alternative cross-reference part numbers for this power supply are 1368319, GS120A24-P1M, EPS-25-5, and LPF-60-12.
  • The approval agencies: are CB, CE, cULus, and TUV.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Sunlord
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1103
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,289 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess