EN
  • EN
  • DE

PM-05-5

Part No PM-05-5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - Board Mount
Description AC/DC CONVERTER 5V 5W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountAC DC Converters
Manufacturer MEAN WELL USA Inc.
Series PM-05 (5W)
Packaging Box
Part Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 5V
Current - Output (Max) 1A
Power (Watts) 5 W
Applications Medical
Features Universal Input
Operating Temperature -20°C ~ 70°C (With Derating)
Efficiency 71%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 2.47" L x 1.97" W x 0.78" H (62.9mm x 50.0mm x 19.7mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±1%
Load Regulation ±1%
Ultra Librarian 3D Model Ultra Librarian PM-05-5 CAD Model

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 5-30V 100W
Lowest to $55.2403
TDK-Lambda Americas Inc.
DC DC CONVERTER 3.3-15V 250W
Lowest to $63.5724
Omron
DC DC CONVERTER 5V 2.5W
Lowest to $15.6409
OmniOn Power™
DC DC CONVERTER 0.6-5.5V 32W
Lowest to $108.3916
Flex Power Modules
PKU5511EPI
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 25W
Need more? Email Us
OmniOn Power™
DC DC CONVERTER 3.3V 12W
Lowest to $115.3847
TDK-Lambda Americas Inc.
AC/DC CONVERTER 51V 714W
Lowest to $202.7972
Murata Electronics North America
DC DC CONVERTER 1V
Lowest to $57.3529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.3916 $108.3916
2+ $104.8951 $209.7902
3+ $101.3986 $304.1958
4+ $90.9091 $363.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess