EN
  • EN
  • DE

IRM-20-24

Part No IRM-20-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - Board Mount
Description AC/DC CONVERTER 24V 22W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountAC DC Converters
Manufacturer MEAN WELL USA Inc.
Series IRM-20 (20W)
Packaging Tray
Part Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 24V
Current - Output (Max) 900mA
Power (Watts) 22 W
Applications ITE (Commercial)
Features Universal Input
Operating Temperature -30°C ~ 70°C (With Derating)
Efficiency 85%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±0.3%
Load Regulation ±0.5%
Base Product Number IRM-20
Ultra Librarian 3D Model Ultra Librarian IRM-20-24 CAD Model

You May Also Be Interested in

Flex Power Modules
PKU5511EPI
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 20W
Lowest to $29.1444
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 25W
Need more? Email Us
OmniOn Power™
DC DC CONVERTER 28V 350W
Lowest to $136.9571
TDK-Lambda Americas Inc.
DC DC CONVERTER 3.3-15V 250W
Lowest to $63.5724
TDK-Lambda Americas Inc.
AC/DC CONVERTER 51V 714W
Lowest to $202.7972
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 90W
Lowest to $20.2412
OmniOn Power™
DC DC CONVERTER 0.6-5.5V 32W
Lowest to $108.3916
AIMTEC
DC DC CONVERTER 5V 1W
Lowest to $2.5176

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9173 $55.4211
16+ $6.4963 $103.9408
24+ $6.2933 $151.0392
33+ $6.0903 $200.9799
43+ $5.8873 $253.1539
57+ $5.2782 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,714 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess