EN
  • EN
  • DE

74AHC138D,118

Part No 74AHC138D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 3:8 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHC138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371228-74AHC138D,118
Ultra Librarian 3D Model Ultra Librarian 74AHC138D,118 CAD Model

Description

The 1371228-74AHC138D,118 is a decoder/demultiplexer integrated circuit (IC) from Nexperia USA Inc.

  • Series: 74AHC
  • Package / Case: 16-SOIC
  • Operating Temperature: -40°C ~ 125°C
  • Voltage - Supply: 2V ~ 5.5V
  • Source: Single Supply
  • Current - Output High, Low: 8mA
  • Independent Circuits: 1
  • Mounting Type: Surface Mount
  • ECCN: EAR99
  • Base Product Number: 74AHC138

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2256 $50.7600
545+ $0.1851 $100.8795
840+ $0.1793 $150.6120
1,155+ $0.1735 $200.3925
1,495+ $0.1677 $250.7115
1,995+ $0.1504 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 764 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess