EN
  • EN
  • DE

IRM-90-24

Part No IRM-90-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - Board Mount
Description AC/DC CONVERTER 24V 90W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountAC DC Converters
Manufacturer MEAN WELL USA Inc.
Series IRM-90 (90W)
Packaging Box
Part Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 305 VAC, 113 ~ 431 VDC
Voltage - Output 1 24V
Current - Output (Max) 3.75A
Power (Watts) 90 W
Applications Household Appliances, ITE (Commercial)
Features Universal Input
Operating Temperature -30°C ~ 80°C (With Derating)
Efficiency 93%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm)
Approval Agency CB, CE, cURus, EAC
Line Regulation ±0.5%
Load Regulation ±0.5%
Base Product Number IRM-90
Ultra Librarian 3D Model Ultra Librarian IRM-90-24 CAD Model

You May Also Be Interested in

Omron
DC DC CONVERTER 5V 2.5W
Lowest to $15.6409
TDK-Lambda Americas Inc.
DC DC CONVERTER 24V 100W
Lowest to $117.4825
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 5W
Lowest to $108.3916
TDK-Lambda Americas Inc.
DC DC CONVERTER 5-30V 100W
Lowest to $55.2403
OmniOn Power™
DC DC CONVERTER 3.3V 50W
Lowest to $40.9090
TDK-Lambda Americas Inc.
AC/DC CONVERTER 51V 714W
Lowest to $202.7972
AIMTEC
DC DC CONVERTER 5V 1W
Lowest to $2.1809
TDK-Lambda Americas Inc.
DC DC CONVERTER 24V 100W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Lowest to $97.5524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2412 $60.7236
7+ $16.6082 $116.2574
10+ $16.0892 $160.8920
13+ $15.5702 $202.4126
17+ $15.0512 $255.8704
23+ $13.4942 $310.3666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess