EN
  • EN
  • DE

ADP7104ARDZ-R7

Part No ADP7104ARDZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8SOIC / 20 V, 500 mA, Low Noise, CMOS LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 1.22V
Maximum Output Voltage 19.45V
Maximum Dropout Voltage 0.55V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 900μA
Current - Supply (Maximum) 1.6mA
PSRR 80dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Part Number Series ADP7104
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812496-ADP7104ARDZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP7104ARDZ-R7 CAD Model

Description

Analog Devices Inc. ADP7104ARDZ-R7 Voltage Regulator

The ADP7104ARDZ-R7 from Analog Devices Inc. is a high-performance CMOS, low dropout linear regulator that operates from 3.3 V to 20 V and provides up to 500 mA of output current. This versatile regulator offers a wide input voltage range and low quiescent current, making it an excellent choice for a variety of applications that require a regulated output voltage with low power dissipation.

Designed with precision in mind, the ADP7104ARDZ-R7 offers excellent load and line regulation, as well as a low output noise, making it ideal for sensitive RF supply applications. The device also features a low shutdown current, further conserving power when the regulator is not in use. The regulator's fixed output voltage versions are available from 1.2 V to 5.0 V in 100 mV increments, providing the flexibility needed to meet specific design requirements.

The ADP7104ARDZ-R7 comes in a compact 8-lead SOIC package with the suffix 'RDZ', denoting the package type, and 'R7', indicating the tape and reel packaging option suitable for automated assembly processes. This regulator also includes several protection features such as overcurrent protection, thermal overload protection, and a reverse battery protection circuit that prevents damage to the regulator if the input voltage is accidentally reversed.

Key features of the ADP7104ARDZ-R7 include:

  • Input Voltage Range: 3.3 V to 20 V
  • Output Current: Up to 500 mA
  • Low Dropout Voltage
  • Fixed and Adjustable Output Voltage Options
  • Low Quiescent Current
  • High PSRR: 75 dB at 1 kHz
  • Overcurrent and Thermal Overload Protection
  • Reverse Battery Protection
  • 8-Lead SOIC Package for Compact Footprint

Applications for the ADP7104ARDZ-R7 are diverse and include portable and battery-powered devices, wireless LAN devices, medical and healthcare equipment, and precision instrumentation. Its robust feature set ensures reliable performance in the most demanding environments, maintaining voltage regulation and stability even under varying load conditions. For designers looking for a dependable, efficient, and precise voltage regulator, the ADP7104ARDZ-R7 from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5266 $52.8990
35+ $2.8936 $101.2760
54+ $2.8032 $151.3728
74+ $2.7128 $200.7472
96+ $2.6223 $251.7408
128+ $2.3511 $300.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess