EN
  • EN
  • DE

YB-TG1024600S18A-N-A

Part No YB-TG1024600S18A-N-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays
Description 7.0" TFT Display Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 7.0" IPS TFT
Resolution 1024x600
Brightness 400cd/m²
Working Temperature -20-70℃
Driver IC JD9165BA
Interface LVDS
Ultra Librarian 3D Model Ultra Librarian YB-TG1024600S18A-N-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
1.44" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
1.54" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
2.4" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
4.3" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
2.86" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
7.0" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
15.6" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
3.9" Bar Type TFT Module
Need more? Email Us
YEEBO DISPLAY LTD
2.4" TFT Display Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess