EN
  • EN
  • DE

MFM-20-12

Part No MFM-20-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - Board Mount
Description AC/DC CONVERTER 12V 22W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountAC DC Converters
Manufacturer MEAN WELL USA Inc.
Series MFM-20 (20W)
Packaging Box
Part Status Active
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Max) 1.8A
Power (Watts) 22 W
Applications Household Appliances, Medical
Features Universal Input
Operating Temperature -35°C ~ 85°C (With Derating)
Efficiency 85.5%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 1.93" L x 0.94" W x 0.91" H (49.0mm x 23.8mm x 23.0mm)
Approval Agency CB, CE, cURus, EAC, TUV
Line Regulation ±0.3%
Load Regulation ±0.5%
Base Product Number MFM-20
Ultra Librarian 3D Model Ultra Librarian MFM-20-12 CAD Model

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Lowest to $97.5524
Microchip Technology
DC DC CONVERTER 1-5V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 22W
Lowest to $7.9173
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 22W
Lowest to $13.1263
Omron
DC DC CONVERTER 5V 2.5W
Lowest to $15.6409
OmniOn Power™
DC DC CONVERTER 3.3V 50W
Lowest to $40.9090
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 12V 1W
Need more? Email Us
Murata Electronics North America
DC DC CONVERTER 1V
Lowest to $57.3529
TDK-Lambda Americas Inc.
DC DC CONVERTER 0.75-3.63V 50W
Lowest to $85.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1263 $52.5052
10+ $10.7703 $107.7030
15+ $10.4338 $156.5070
20+ $10.0972 $201.9440
26+ $9.7606 $253.7756
35+ $8.7509 $306.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,024 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess