EN
  • EN
  • DE

1PS88SB48,115

Part No 1PS88SB48,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V 6TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Diode Configuration 2 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) (per Diode) 120mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 40 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 10 µA @ 40 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number 1PS88SB48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1367176-1PS88SB48,115
Ultra Librarian 3D Model Ultra Librarian 1PS88SB48,115 CAD Model

Description

The 1PS88SB48,115 is a diode array from Nexperia USA Inc.

  • Series: Automotive, AEC-Q100
  • Package / Case: 6-TSSOP, SC-88, SOT-363
  • Operating Temperature: -40°C to 150°C
  • Voltage - DC Reverse (Vr) (Max): 40V
  • Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
  • Diode Type: Schottky
  • Diode Configuration: 2 Independent
  • Speed: Small Signal =< 200mA (Io), Any Speed
  • Reverse Leakage @ Vr: 10μA @ 40V
  • Mounting Type: Surface Mount
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess