EN
  • EN
  • DE

MT8312V/XA

Part No MT8312V/XA
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832103-MT8312V/XA
Ultra Librarian 3D Model Ultra Librarian MT8312V/XA CAD Model

Description

The MediaTek MT8312V/XA is a dual-core processor primarily designed for entry-level smartphones and tablets. Based on the ARM Cortex-A7 architecture, it provides a balance of performance and power efficiency, making it suitable for basic mobile computing tasks. The integrated Mali-400 MP GPU handles graphics processing, enabling smooth playback of multimedia content and casual gaming.

Applications:

  • Entry-Level Smartphones: Powers affordable smartphones for basic communication and app usage.
  • Budget Tablets: Integrated into low-cost tablets for web browsing, media consumption, and light gaming.
  • Feature Phones: Used in advanced feature phones requiring enhanced processing capabilities.

Features:

  • Dual-Core Cortex-A7 CPU: Provides sufficient processing power for basic mobile tasks.
  • Mali-400 MP GPU: Enables smooth playback of multimedia content and casual gaming.
  • Integrated Connectivity: Includes Wi-Fi, Bluetooth, and GPS functionalities.
  • Multimedia Support: Supports various video and audio codecs for media playback.
  • Low Power Consumption: Optimizes power consumption for extended battery life.

Benefits:

  • Cost-Effective: Provides a budget-friendly solution for device manufacturers.
  • Sufficient Performance: Delivers adequate performance for basic mobile tasks.
  • Integrated Features: Reduces the need for external components, lowering manufacturing costs.
  • Extended Battery Life: Optimizes power consumption for longer battery life.

Additional Details:

The MT8312V/XA is designed to provide a cost-effective solution for entry-level mobile devices. Its dual-core architecture and Mali-400 MP GPU offer sufficient performance for basic tasks such as web browsing, email, and social media. The integrated connectivity features, including Wi-Fi, Bluetooth, and GPS, enable seamless connectivity. The processor's low power consumption contributes to extended battery life, making it a suitable choice for devices targeting budget-conscious consumers. The support for various multimedia codecs ensures compatibility with a wide range of audio and video formats. Its compact size and integrated features make it a practical choice for manufacturers seeking to create affordable and functional mobile devices.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess