EN
  • EN
  • DE

RT2870F

Part No RT2870F
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 299937-RT2870F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT2870F CAD Model

Description

The MediaTek RT2870F is a highly integrated single-chip WLAN (Wireless Local Area Network) solution designed for USB-based wireless adapters. It combines a MAC, baseband, and radio onto a single die, providing a compact and cost-effective solution for adding wireless connectivity to various devices.

Applications:

  • Wireless USB Adapters: Enables wireless connectivity for desktop and laptop computers via USB.
  • Set-Top Boxes: Provides wireless network access for media streaming and content delivery.
  • Gaming Consoles: Allows wireless connection to online gaming services and network resources.
  • IP Cameras: Enables wireless transmission of video and audio data.

Features:

  • IEEE 802.11a/b/g/n Compliant: Supports multiple wireless standards for broad compatibility and high data rates.
  • Integrated MAC, Baseband, and Radio: Reduces component count and simplifies design.
  • USB 2.0 Interface: Provides a high-speed connection to the host system.
  • Advanced Security: Incorporates WEP, WPA, and WPA2 encryption for secure wireless communication.
  • MIMO Technology: Utilizes Multiple-Input Multiple-Output technology for improved data rates and range.
  • Software Driver Support: Offers comprehensive driver support for various operating systems.

Benefits:

  • Enhanced Wireless Connectivity: Provides reliable and high-speed wireless network access.
  • Simplified Integration: Reduces design complexity and time-to-market.
  • Cost-Effective Solution: Integrated design lowers overall system cost.
  • Robust Security: Protects wireless communication from unauthorized access.
  • Improved Range and Performance: MIMO technology enhances wireless coverage and data rates.

Additional Details:

The RT2870F operates in the 2.4 GHz and 5 GHz frequency bands, offering flexibility in wireless network selection. It supports various modulation schemes, including OFDM, CCK, and DQPSK, to optimize performance in different environments. The device is typically used with a USB connector for easy integration into host devices. The Software driver is key to make it work and offers different levels of configuration.

The RT2870F's integrated design, comprehensive feature set, and USB interface make it a popular choice for adding wireless connectivity to a wide range of devices, enabling seamless and secure wireless access in various applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess