EN
  • EN
  • DE

RT3562F

Part No RT3562F
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 300004-RT3562F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT3562F CAD Model

Description

The RT3562F is a highly integrated 2.4 GHz Wireless LAN controller. It combines a MAC, a 1T1R capable baseband, and a radio in a single chip. It supports IEEE 802.11 b/g/n standards, providing a reliable and cost-effective wireless connection.

Applications:

  • Wireless Routers: Used as the primary Wi-Fi controller in low-cost wireless routers for home and small office use.
  • USB Wi-Fi Adapters: Integrated into USB dongles to provide Wi-Fi connectivity to desktop and laptop computers.
  • IPTV Set-Top Boxes: Enables wireless internet access for streaming media and online content on set-top boxes.
  • Gaming Consoles: Provides wireless networking capabilities for online gaming and software updates.
  • Wireless Printers: Allows printers to connect to a network wirelessly, facilitating shared printing.

Features:

  • IEEE 802.11 b/g/n Compliant: Supports the latest Wi-Fi standards for compatibility and performance.
  • 1T1R Architecture: Single transmitter and single receiver chain for cost-effective wireless connectivity.
  • 2.4 GHz Frequency Band: Operates in the widely used 2.4 GHz frequency band.
  • Integrated MAC, Baseband, and Radio: All-in-one chip simplifies design and reduces board space.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Quality of Service (QoS) Support: Prioritizes network traffic for smooth streaming and online gaming experiences.

Benefits:

  • Cost-Effective: Highly integrated design reduces component count and lowers overall system cost.
  • Reliable Performance: Compliant with IEEE 802.11 standards, ensuring robust wireless connectivity.
  • Easy to Integrate: Simplifies design and integration with a single-chip solution.
  • Secure: Supports advanced security protocols to protect wireless data transmissions.
  • Optimized for Low-Power Applications: Designed for energy efficiency, extending battery life in portable devices.

Additional Details:

The RT3562F integrates all necessary components for a Wi-Fi connection, including RF front-end, baseband processor, and MAC layer. It typically supports data rates up to 150 Mbps. Detailed datasheets provide information on pin configurations, electrical characteristics, and software drivers. It requires an external antenna. Firmware updates are often available to improve performance and compatibility. It often connects to a host processor via a USB or PCIe interface.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess