EN
  • EN
  • DE

MPC82G516AD

Part No MPC82G516AD
Manufacturer Megawin
Description 8-bit microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Megawin
Win Source Part Number 1226361-MPC82G516AD
Manufacturer Homepage www.megawin.com.tw/megawin_EN/Index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC82G516AD CAD Model

Description

The MPC82G516AD is an 8-bit microcontroller manufactured by Megawin Technology. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, features, and cost-effectiveness. It's commonly used in industrial control systems, consumer electronics, and communication devices.

Applications:

  • Industrial Control Systems: Automation, process control, and monitoring.
  • Consumer Electronics: Home appliances, remote controls, and toys.
  • Communication Devices: Modems, network interfaces, and wireless communication modules.
  • Automotive Electronics: Dashboard controls, lighting systems, and engine management.
  • Medical Devices: Portable medical equipment and monitoring systems.

Features:

  • 8051 Core: Industry-standard 8051 instruction set.
  • On-Chip Flash Memory: Stores program code and data.
  • RAM: Provides working memory for program execution.
  • Timers/Counters: Used for timing and counting functions.
  • Serial Communication Interfaces: UART, SPI, and I2C for communication with other devices.
  • GPIO Ports: General-purpose input/output pins for interfacing with external components.
  • ADC: Analog-to-digital converter for reading analog signals.
  • PWM: Pulse-width modulation for controlling motor speed and brightness.

Benefits:

  • Versatile Application: Suitable for a wide range of embedded applications.
  • Cost-Effective: Offers a balance of performance and cost.
  • Easy to Program: Uses the industry-standard 8051 instruction set.
  • Flexible Interface: Provides a variety of communication interfaces and GPIO ports.
  • Integrated Features: On-chip flash memory, RAM, timers, and ADC simplify system design.

Additional Details:

The MPC82G516AD microcontroller utilizes an 8051 core, providing compatibility with a large base of existing code and development tools. Its on-chip flash memory allows for easy programming and reprogramming, while the RAM provides working memory for program execution. The microcontroller's timers/counters can be used for various timing and counting functions, while its serial communication interfaces (UART, SPI, and I2C) enable communication with other devices. The general-purpose input/output (GPIO) pins provide a flexible interface for connecting to external components. The on-chip ADC allows for reading analog signals, while the PWM module can be used for controlling motor speed and brightness. The MPC82G516AD is a versatile and cost-effective microcontroller suitable for a wide range of embedded applications. Its integrated features and flexible interface simplify system design and reduce component count.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3811 $59.1921
27+ $4.4156 $119.2212
41+ $4.2781 $175.4021
56+ $4.1395 $231.8120
73+ $4.0021 $292.1533
97+ $3.5874 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess