EN
  • EN
  • DE

MSCD53-6R8MT

Part No MSCD53-6R8MT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051574-MSCD53-6R8MT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD53-6R8MT CAD Model

Description

The MSCD53-6R8MT is a molded power inductor designed and manufactured by Meled. It is designed for efficient power conversion in a variety of electronic devices. The inductor features a low DC resistance, compact size, and is designed to handle high current levels. Its molded construction helps minimize electromagnetic interference (EMI), making it suitable for use in sensitive applications.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters to efficiently regulate voltage levels in electronic devices.
  • Power Supplies: Employed in switched-mode power supplies (SMPS) for consumer electronics, industrial equipment, and telecommunications systems.
  • Voltage Regulators: Found in voltage regulator modules (VRMs) to provide stable and clean power to microprocessors, memory, and other sensitive components.
  • Filtering Circuits: Used in power line filters to reduce noise and ripple in power circuits and improve signal integrity.
  • LED Lighting: Used in LED driver circuits to regulate current and voltage for efficient and reliable LED lighting systems.

Features

  • High Current Handling Capability: Designed to withstand high current levels without saturation or overheating.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency in power conversion.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Molded Construction: Provides excellent shielding and reduces electromagnetic interference (EMI).
  • High Saturation Current: Maintains inductance value under high current conditions, ensuring stable operation.

Benefits

  • Improved Efficiency: Low DCR reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Molded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  • Space Saving: Compact size allows for higher density designs and smaller overall product size.
  • Reliable Performance: High current handling capability and stable inductance value ensure reliable operation under demanding conditions.
  • Optimized Power Delivery: Provides a clean and stable power supply to ensure optimal performance of electronic components.

Additional Details

The inductance value of the MSCD53-6R8MT is 6.8μH (6R8MT indicating 6.8 with a tolerance code). When selecting this inductor, factors such as saturation current, RMS current, and DC resistance should be taken into careful consideration. It is vital to consult the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications. The materials used in the inductor are generally RoHS compliant. The operating temperature range is typically from -40°C to +125°C.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess