The MSRH3D16-1R5MT is a molded power inductor manufactured by Meled. It is designed for use in various power supply applications where a compact size and high current handling capability are required. This inductor features a shielded construction, which minimizes electromagnetic interference (EMI) and makes it suitable for sensitive electronic circuits. Its robust design ensures reliable performance in demanding environments.
Applications
- DC-DC converters
- Voltage regulators
- Power supplies for portable devices
- LED lighting applications
- Automotive electronics
Features
- Shielded construction for low EMI
- Compact size
- High current handling capability
- Low DC resistance (DCR)
- Molded construction for enhanced mechanical strength
Benefits
- Reduced EMI improves overall system performance and reliability.
- Small size allows for use in space-constrained applications.
- High current capacity supports high power density designs.
- Low DCR minimizes power loss and improves efficiency.
- Durable construction ensures long-term reliability in harsh conditions.
Additional Details
The MSRH3D16 series typically features a ferrite core material, contributing to its high inductance value and stable performance over temperature. The specific inductance value for the MSRH3D16-1R5MT is 1.5μH. Its tolerance is usually around ±20%. The saturation current (Isat) and rated current (Irms) are crucial parameters for inductor selection. The operating temperature range is typically -40°C to +125°C, making it suitable for a wide range of industrial and automotive applications. The terminals are typically surface mount type, facilitating easy assembly onto PCBs. The device is RoHS compliant.