EN
  • EN
  • DE

MEV100A300-4

Part No MEV100A300-4
Manufacturer Mersen
Catalog OEM Parts (M - N)
Description "Fuse, 300A, 1000VDC, 100KA DC"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078456-MEV100A300-4
Categories OEM Parts(M-N)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEV100A300-4 CAD Model

Description

The Mersen MEV100A300-4 is a high-voltage fuse designed to protect electrical equipment and systems from overcurrent conditions. Mersen is a leading manufacturer of fuses and circuit protection devices, known for their reliability and performance in demanding applications.

Applications

  • Power Distribution Systems: Used in electrical panels and distribution boards to protect circuits from overloads and short circuits.
  • Motor Protection: Employed in motor control centers to protect electric motors from damage caused by overcurrents.
  • Transformer Protection: Incorporated into transformer systems to protect against primary and secondary faults.
  • Renewable Energy Systems: Utilized in solar and wind power systems to protect inverters and other equipment.
  • Industrial Equipment: Applied in various industrial machinery and equipment to safeguard against electrical failures.

Features

  • High Voltage Rating: Designed to operate safely at high voltage levels.
  • Current Limiting: Quickly interrupts fault currents, limiting the amount of energy released into the system.
  • Fast Acting: Provides rapid protection against overcurrent conditions.
  • Durable Construction: Made from robust materials to withstand harsh environmental conditions.
  • Compliance Standards: Meets relevant industry standards for safety and performance.

Benefits

  • Equipment Protection: Prevents damage to valuable electrical equipment and systems.
  • Reduced Downtime: Minimizes downtime by quickly isolating faults and preventing widespread damage.
  • Improved Safety: Enhances safety by protecting personnel from electrical hazards.
  • Increased Reliability: Ensures reliable operation of electrical systems.
  • Cost Savings: Reduces repair and replacement costs associated with overcurrent damage.

The Mersen MEV100A300-4 fuse is characterized by its specific voltage and current ratings, interrupting capacity, and physical dimensions. It is designed to provide reliable and effective overcurrent protection in a wide range of high-voltage applications. Electrical engineers and technicians rely on Mersen fuses to safeguard critical electrical infrastructure and equipment.

Specifications (Example, based on similar Mersen High-Voltage Fuses):

While exact specifications require a specific datasheet for MEV100A300-4, similar Mersen high-voltage fuses often feature: Voltage Rating: 600V, Current Rating: 300A, Interrupting Rating: 200kA. Consult the official Mersen documentation for precise details.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess