EN
  • EN
  • DE
Part No 859
Manufacturer MG Chemicals
Catalog Anti-Static, ESD Bags, Materials
Description BRSH SGL HEAD HAIRHORS 7.75\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Brush, Single Head
Tip Material Hair, Horse
Handle Material Wood
Features Non-Abrasive
Handle Length 7.75" (196.9mm)
Quantity 1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636553-859
Ultra Librarian 3D Model Ultra Librarian 859 CAD Model

Description

N

You May Also Be Interested in

Desco
FLOOR FINISH ANTISTATIC 5 GAL
Need more? Email Us
Chemtronics
SWAB DBL HEAD COTTON 6\
Need more? Email Us
859
MG Chemicals
BRSH SGL HEAD HAIRHORS 7.75\
Need more? Email Us
Conductive Containers, Inc.
CORSTAT IC SHIPPER 2-3/4 X 2-3/4
Need more? Email Us
Protektive Pak
BAG STAT DISSIPATV 10\
Need more? Email Us
SCS
1001014 ESD, Static Shield Bag, 10"X14", Open Top, 100 Ea, 1000 Series
Need more? Email Us
Conductive Containers, Inc.
BOX CONDUCTIVE HINGED 3 1/2 X 2
Need more? Email Us
Protektive Pak
BAG STAT DISSIPATV 12\
Need more? Email Us
Antistat Inc
BAG STATIC DISSIPATIVE - 3\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess