EN
  • EN
  • DE

49114

Part No 49114
Manufacturer Protektive Pak
Catalog Anti-Static, ESD Bags, Materials
Description BAG STAT DISSIPATV 12\
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Type Static Dissipative Bag
Metal Layer None
Closure System User Defined - Clips, Heat Seal, Tape
Thickness 4.0 mil (101.6 microns)
Length - Inside 16" (406.4mm)
Width - Inside 12" (304.8mm)
Color Pink
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1556143-49114
Ultra Librarian 3D Model Ultra Librarian 49114 CAD Model

Description

N

You May Also Be Interested in

SCS
1001014 ESD, Static Shield Bag, 10"X14", Open Top, 100 Ea, 1000 Series
Need more? Email Us
Protektive Pak
BAG STAT DISSIPATV 12\
Need more? Email Us
Desco
FLOOR FINISH ANTISTATIC 5 GAL
Need more? Email Us
Chemtronics
SWAB DBL HEAD COTTON 6\
Need more? Email Us
859
MG Chemicals
BRSH SGL HEAD HAIRHORS 7.75\
Need more? Email Us
Antistat Inc
BAG STATIC DISSIPATIVE - 3\
Need more? Email Us
Conductive Containers, Inc.
BOX CONDUCTIVE HINGED 3 1/2 X 2
Need more? Email Us
Protektive Pak
BAG STAT DISSIPATV 10\
Need more? Email Us
Conductive Containers, Inc.
CORSTAT IC SHIPPER 2-3/4 X 2-3/4
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess