EN
  • EN
  • DE
  • IT

LM2576T-12BT

Part No LM2576T-12BT
Manufacturer Micrel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0507
Reference case TO-220-5
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 731966-LM2576T-12BT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2576T-12BT CAD Model

Description

The LM2576T-12BT is a monolithic integrated circuit that provides all the active functions for a step-down (buck) switching regulator. Manufactured by Micrel (now part of Microchip Technology), this regulator is capable of driving a 3A load with excellent line and load regulation. The device is available in a standard TO-220 package and requires a minimal number of external components, making it simple to use.

Applications:

  • Simple high-efficiency step-down (buck) regulator
  • Pre-regulator for linear regulators
  • On-card switching regulators
  • Positive to negative converter (inverting buck-boost)
  • Battery chargers

Features:

  • Fixed Output Voltage: 12V
  • 3A Output Current Capability: Can supply up to 3A of current to the load.
  • Wide Input Voltage Range: Operates from 4.75V to 40V.
  • Low Standby Current: Reduces power consumption when the device is not actively regulating.
  • High Efficiency: Typically exceeds 80% efficiency.
  • Thermal Shutdown and Current Limit Protection: Protects the device from damage due to overtemperature or overcurrent conditions.
  • Requires Few External Components: Simplifies the design process and reduces the overall solution size.

Benefits:

  • High Efficiency Power Conversion: Converts input voltage to a regulated 12V output with minimal power loss.
  • Robust Protection Features: Protects the device and the load from damage due to common fault conditions.
  • Simple and Easy to Use: Requires minimal external components and is easy to implement in a variety of applications.
  • Wide Input Voltage Range: Allows the device to operate from a wide range of input voltage sources.
  • Reliable Performance: Provides a stable and regulated 12V output under varying load and line conditions.

Additional Details:

The LM2576T-12BT operates at a switching frequency of 52 kHz, which provides a good balance between efficiency and component size. The device utilizes a simple buck converter topology and requires an external inductor, capacitor, and diode for operation. Refer to the Microchip Technology datasheet for detailed information on component selection and layout guidelines. The datasheet provides specific formulas for calculating the inductor and capacitor values based on the application requirements.

Proper heatsinking is important to ensure reliable operation at high output currents. The TO-220 package provides a convenient means of attaching a heatsink to the device. The datasheet specifies the thermal resistance of the package and provides guidelines for selecting an appropriate heatsink.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4528 $58.1120
85+ $1.3608 $115.6680
130+ $1.3148 $170.9240
185+ $1.2228 $226.2180
240+ $1.1769 $282.4560
300+ $1.1310 $339.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess