EN
  • EN
  • DE

MIC2211-1.5/1.8BML

Part No MIC2211-1.5/1.8BML
Manufacturer Micrel
Description Dual UCap LDO in 3mm × 3mm MLF™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222116-MIC2211-1.5/1.8BML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2211-1.5/1.8BML CAD Model

Description

The MIC2211-1.5/1.8BML is a high-efficiency, synchronous, step-down regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a regulated output voltage from a higher input voltage, typically used in portable devices and other applications where efficiency and small size are critical. This regulator is pre-set to output both 1.5V and 1.8V based on control pin settings.

Applications

  • Portable Devices: Powering core voltages for processors and memory in smartphones, tablets, and other handheld devices.
  • Point-of-Load Regulation: Providing local regulation for sensitive circuits on printed circuit boards.
  • Battery-Powered Systems: Efficiently stepping down battery voltage to power various components.
  • Solid-State Drives (SSDs): Powering the memory and controller circuits in SSDs.
  • FPGA and Microprocessor Power: Providing regulated power to FPGAs and microprocessors.

Features

  • High Efficiency: Synchronous rectification improves efficiency compared to diode-based regulators.
  • Small Size: Compact package for space-constrained applications.
  • Fixed Output Voltages: Preset output voltages of 1.5V and 1.8V simplifies design.
  • High Switching Frequency: Allows for the use of smaller external components.
  • Current Limit Protection: Protects the regulator and the load from overcurrent conditions.
  • Over-Temperature Protection: Shuts down the regulator in case of excessive temperature.
  • Enable/Shutdown Control: Allows for turning the regulator on and off.

Benefits

  • Long Battery Life: High efficiency extends battery life in portable devices.
  • Reduced System Size: Small size allows for more compact designs.
  • Simplified Design: Fixed output voltages reduce the complexity of power supply design.
  • Improved System Reliability: Overcurrent and over-temperature protection enhance reliability.
  • Flexible Operation: Enable/shutdown control allows for power saving.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation.

Additional Details

The MIC2211-1.5/1.8BML typically operates with an input voltage range of 2.5V to 5.5V. The switching frequency is generally in the MHz range, enabling the use of small inductors and capacitors. The current limit is set to protect the regulator and the load. The over-temperature protection threshold is typically around 150°C. The enable/shutdown pin is used to control the regulator's operation. The regulator requires external components such as an inductor, input capacitor, and output capacitor. The datasheet provides detailed information on component selection and layout considerations. Proper layout is crucial to minimize noise and ensure stable operation. The package type is typically a small MLF or QFN package. The operating temperature range is typically from -40°C to +85°C.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess