EN
  • EN
  • DE

MIC22700YML

Part No MIC22700YML
Manufacturer Micrel
Description 1MHz, 7A Integrated Switch High Efficiency Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222186-MIC22700YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC22700YML CAD Model

Description

The MIC22700YML is a highly efficient, 4.5V to 75V input, 6A synchronous step-down regulator from Micrel, now part of Microchip Technology. This regulator is designed for a wide range of industrial, automotive, and telecommunications applications where high efficiency, compact size, and robust performance are critical. It integrates high-side and low-side MOSFETs to minimize external components and simplifies the design process.

Applications

  • Industrial Power Supplies: Regulates voltage in industrial control systems.
  • Automotive Systems: Powers automotive electronics such as infotainment systems and ECUs.
  • Telecommunications Equipment: Provides regulated power for networking devices.
  • Battery-Powered Devices: Efficient power conversion in battery-operated equipment.
  • Point-of-Load Regulation: Provides stable voltage for specific components within a larger system.

Features

  • Wide Input Voltage Range (4.5V to 75V): Accommodates a variety of power sources.
  • 6A Output Current: Delivers high current for demanding applications.
  • Synchronous Operation: Increases efficiency by using synchronous rectification.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Adjustable Output Voltage: Allows for customization to specific voltage requirements.

Benefits

  • High Efficiency: Synchronous operation minimizes power losses.
  • Compact Solution: Integrated MOSFETs reduce board space requirements.
  • Robust Performance: Wide input voltage range and integrated protection features ensure reliable operation.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Flexible Configuration: Adjustable output voltage allows for versatile use.

Technical Specifications

The MIC22700YML features an input voltage range of 4.5V to 75V, a maximum output current of 6A, and an adjustable output voltage. It has a switching frequency of up to 2 MHz and includes over-current protection, over-voltage protection, and thermal shutdown. The package type is a compact MLF (Micro LeadFrame) package.

Microchip's MIC22700YML synchronous step-down regulator offers a high-performance, efficient, and compact solution for a wide range of power regulation applications. Its robust features, integrated components, and flexible configuration make it a popular choice for demanding industrial, automotive, and telecommunications systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7517 $61.7721
30+ $3.8993 $116.9790
46+ $3.7769 $173.7374
64+ $3.6556 $233.9584
82+ $3.5331 $289.7142
110+ $3.1682 $348.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess