Product Overview: MIC2296YML-TR by Microchip Technology
The MIC2296YML-TR from Microchip Technology is a high-efficiency, integrated switch, 1.2MHz synchronous buck (step-down) regulator. This compact and powerful component is ideal for portable applications where extended battery life is crucial. With its ability to convert a higher input voltage to a lower output voltage with minimal power loss, the MIC2296YML-TR is a preferred choice among engineers for power management solutions.
Key Features
- High Efficiency: The synchronous buck design ensures efficient operation, achieving up to 94% efficiency and reducing the need for external heat sinking.
- Adjustable Output Voltage: The output voltage can be adjusted down to 0.8V, allowing for great flexibility in power design.
- High-Frequency Operation: Its 1.2MHz operating frequency enables the use of small external components, reducing the overall solution footprint.
- Integrated Switches: The built-in power switches contribute to a reduced parts count and simplified design.
- Thermal Shutdown: The device includes a thermal shutdown feature to protect against overheating during high power operation or fault conditions.
- Current Mode Control: Offers fast transient response and cycle-by-cycle current limiting.
Applications
The MIC2296YML-TR is versatile and can be used in various applications, including but not limited to:
- Portable Devices
- Battery-Powered Equipment
- Point-of-Load Conversions
- Wireless Networking Devices
- Handheld Computers and PDAs
Product Specifications
The MIC2296YML-TR is packaged in a 10-pin 3x3mm MLF® package, offering a compact solution for space-constrained applications. It operates over a junction temperature range of -40°C to +125°C, ensuring reliability across various environments. The input voltage range is from 2.7V to 5.5V, making it suitable for single-cell lithium-ion or multi-cell alkaline/NiMH applications.
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the MIC2296YML-TR is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring both performance and longevity for your power management needs.