The MIC2562A-OBM is a power distribution switch designed for USB power management and overcurrent protection. It's part of Micrel's (now Microchip Technology) family of devices intended to safeguard USB ports and connected devices from damage due to excessive current draw. This integrated circuit provides a robust and efficient solution for managing power distribution in various electronic applications.
Applications
- USB ports in desktop and laptop computers
- USB hubs
- Peripherals such as printers, scanners, and external hard drives
- Industrial control systems
- Embedded systems requiring USB power management
Features
- Overcurrent protection: Limits the output current to a safe level, preventing damage to the host system and connected devices.
- Short-circuit protection: Quickly disconnects the output in the event of a short circuit, minimizing potential damage.
- Thermal shutdown: Protects the device from overheating by shutting down the output when the junction temperature exceeds a safe limit.
- Reverse current blocking: Prevents current from flowing back into the device from the output.
- Enable input: Allows the output to be turned on and off via an external signal.
- Fault flag output: Indicates when an overcurrent or short-circuit condition has occurred.
- Low on-resistance: Minimizes voltage drop and power dissipation, resulting in efficient power delivery.
Benefits
- Protects USB ports and connected devices from damage due to overcurrent or short circuits.
- Improves system reliability by preventing failures caused by power faults.
- Simplifies USB power management design with an integrated solution.
- Reduces power consumption with a low on-resistance.
- Provides fault indication for easy troubleshooting.
Additional Details
The MIC2562A-OBM typically operates from a 2.7V to 5.5V input voltage range. It is available in a small surface-mount package, making it suitable for space-constrained applications. The overcurrent limit is typically programmable or fixed at a specific level to meet the requirements of different USB standards. The device's fast response time to overcurrent and short-circuit events ensures rapid protection, preventing damage to sensitive electronic components. The datasheet specifies detailed electrical characteristics, timing diagrams, and application circuit examples for proper implementation.