EN
  • EN
  • DE

MIC2605YML

Part No MIC2605YML
Manufacturer Micrel
Description 0.5A, 1.2MHz / 2MHz Wide Input Range Boost Regulator with Integrated Switch and Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222299-MIC2605YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2605YML CAD Model

Description

The MIC2605YML is a high-efficiency synchronous step-down regulator from Micrel. It is designed to provide a compact and efficient power solution for various applications requiring step-down voltage conversion. The device integrates a high-side and low-side MOSFET, minimizing external components and simplifying the design process.

Applications:

  • Point-of-Load (POL) Regulation: Powering microprocessors, FPGAs, and ASICs.
  • Embedded Systems: Providing regulated power for embedded systems and industrial controllers.
  • Portable Devices: Used in handheld devices and battery-powered equipment.
  • Networking Equipment: Powering network interface cards and routers.
  • Automotive Applications: Providing regulated power in automotive control systems.

Features:

  • High Efficiency: Achieves high efficiency by using synchronous rectification.
  • Wide Input Voltage Range: Operates from a wide input voltage range.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Integrated MOSFETs: Integrates high-side and low-side MOSFETs for compact design.
  • Over-Current Protection: Protects the regulator and load from over-current conditions.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.

Benefits:

  • Efficient Power Conversion: Synchronous rectification improves efficiency and reduces power loss.
  • Compact Solution: Integrated MOSFETs minimize external components and reduce board space.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application requirements.
  • Robust Protection: Over-current and thermal shutdown protection enhance system reliability.
  • Simplified Design: Integrated features simplify the design process and reduce development time.

The MIC2605YML synchronous step-down regulator is a high-performance and versatile power solution for a wide range of applications. Its high efficiency, compact design, and integrated protection features make it an ideal choice for demanding power management requirements.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,635 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess