EN
  • EN
  • DE

MIC2941A

Part No MIC2941A
Manufacturer Micrel
Description 1.2A Low-Dropout Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1222415-MIC2941A
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2941A CAD Model

Description

The MIC2941A is a low-dropout (LDO) voltage regulator from Micrel (now Microchip Technology). It is designed to provide a stable and regulated output voltage from a varying input voltage, even when the input voltage is close to the output voltage. This makes it suitable for battery-powered applications and other situations where input voltage headroom is limited.

Applications:

  • Battery-Powered Systems: Regulating voltage in portable devices, such as mobile phones, laptops, and handheld instruments.
  • Post-Regulation for Switching Power Supplies: Improving output voltage regulation and reducing ripple in switching power supply designs.
  • Microprocessor Power Supplies: Providing clean and stable power to microprocessors and microcontrollers.
  • Automotive Electronics: Regulating voltage in automotive systems, such as engine control units (ECUs) and infotainment systems.

Features:

  • Low Dropout Voltage: Maintains regulation with very small input-to-output voltage differential.
  • High Accuracy Output: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes current consumption when the output is lightly loaded.
  • Overcurrent Protection: Protects the regulator from damage due to output overcurrent conditions.
  • Overtemperature Protection: Protects the regulator from damage due to excessive temperature.
  • Reverse Battery Protection: Protects the regulator and connected circuitry from damage if the battery is connected with reverse polarity.
  • Adjustable Output Voltage (some versions): Allows for customized output voltage settings.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable applications.
  • Stable Output Voltage: Ensures reliable operation of sensitive electronic components.
  • Protection Against Damage: Overcurrent, overtemperature, and reverse battery protection prevent damage to the regulator and connected circuitry.
  • Versatile Application: Suitable for a wide range of applications due to its low dropout voltage, high accuracy, and protection features.

Additional Details:

The MIC2941A is available in various package options, including surface-mount and through-hole packages. Specific electrical characteristics, such as dropout voltage, output voltage accuracy, quiescent current, and thermal resistance, can be found in the manufacturer's datasheet. The device's low dropout voltage is a key advantage in applications where the input voltage is close to the desired output voltage, enabling the system to operate for a longer period before the battery needs to be recharged or replaced. The integrated protection features enhance system reliability and prevent damage from common electrical faults. Some versions of the MIC2941A allow for adjustable output voltage, providing flexibility in system design. This LDO regulator is a popular choice for a wide variety of applications due to its excellent performance, protection features, and ease of use.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1270 $61.5240
28+ $4.2065 $117.7820
43+ $4.0748 $175.2164
59+ $3.9443 $232.7137
76+ $3.8127 $289.7652
102+ $3.4176 $348.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess