EN
  • EN
  • DE

MIC37110-1.8YM

Part No MIC37110-1.8YM
Manufacturer Micrel
Description High-Performance, Low-Noise, 1A LDOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1117+
Reference case 8SOIC
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 719447-MIC37110-1.8YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC37110-1.8YM CAD Model

Description

The MIC37110-1.8YM is a high-current, high-accuracy, low-dropout voltage regulator (LDO) from Micrel, now Microchip Technology. It's designed to provide a stable and reliable 1.8V output voltage, even with significant variations in input voltage and load current. The device is optimized for applications requiring a clean and well-regulated power supply.

Applications:

  • Core voltage regulation for microprocessors and DSPs
  • Post regulators for switching power supplies
  • Battery-powered systems
  • High-efficiency linear power supplies
  • Set-top boxes
  • Networking equipment

Features:

  • High output current: Capable of delivering up to 1A of continuous output current.
  • Low dropout voltage: Typically 250mV at 1A, enabling operation with minimal headroom.
  • High accuracy: Output voltage is typically within ±1% tolerance.
  • Stable with ceramic output capacitors: Ensures stability with low-ESR ceramic capacitors, reducing the overall solution size and cost.
  • Current limit protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Reverse battery protection: Protects the regulator from damage if the battery is connected in reverse polarity.
  • Enable/shutdown control: Allows the regulator to be turned on and off for power saving.
  • Fixed output voltage: Provides a stable and precise 1.8V output.

Benefits:

  • Stable and reliable power supply: Provides a clean and stable 1.8V output voltage, ensuring reliable operation of sensitive loads.
  • High efficiency: Low dropout voltage minimizes power dissipation, improving overall system efficiency.
  • Compact solution size: Stable with ceramic capacitors, reducing the required board space.
  • Protection features: Current limit, thermal shutdown, and reverse battery protection enhance system reliability and prevent damage.
  • Simplified design: Fixed output voltage simplifies the design process and reduces the number of external components.

Additional Details:

The MIC37110-1.8YM is typically available in a thermally enhanced package, such as a Power SO-8, to facilitate heat dissipation. Input voltage range is generally 2.5V to 5.5V. Detailed specifications, including quiescent current, ripple rejection, and transient response, can be found in the product datasheet available from Microchip Technology.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5398 $60.3184
19+ $6.1873 $117.5587
29+ $5.9933 $173.8057
40+ $5.8004 $232.0160
52+ $5.6075 $291.5900
69+ $5.0266 $346.8354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess