EN
  • EN
  • DE

MIC39100-5.0

Part No MIC39100-5.0
Manufacturer Micrel
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0426
Reference case SOT223
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 711214-MIC39100-5.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC39100-5.0 CAD Model

Description

The MIC39100-5.0 is a 1A low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). This device is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage, while minimizing the voltage drop across the regulator. It is commonly used in battery-powered devices, portable equipment, and other applications requiring efficient voltage regulation.

Applications:

  • Battery-Powered Devices
  • Portable Equipment
  • Post-Regulators for Switching Supplies
  • Microprocessor Power Supplies
  • Linear Regulators

Features:

  • Low Dropout Voltage: Minimizes voltage drop across the regulator.
  • High Output Current: Delivers up to 1A of output current.
  • Fixed Output Voltage: Provides a stable 5.0V output voltage.
  • Overcurrent Protection: Protects the regulator from overload conditions.
  • Overtemperature Protection: Prevents damage from excessive heat.
  • Reverse Battery Protection: Protects the regulator from reverse battery connections.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Extended Battery Life: Low dropout voltage and quiescent current prolong battery life.
  • Stable Output Voltage: Provides a consistent 5.0V output for reliable operation.
  • Enhanced System Protection: Overcurrent, overtemperature, and reverse battery protection.
  • Simplified System Design: Requires minimal external components.
  • Improved Efficiency: Low dropout voltage minimizes power dissipation.

Additional Details:

The MIC39100-5.0 operates over a wide input voltage range, typically from 2.5V to 16V. It is available in various packages, including TO-220 and TO-263. The device features built-in protection circuitry to prevent damage from overload, overtemperature, and reverse battery connections. Its low quiescent current minimizes power consumption when the device is in standby mode. The regulator is designed to be stable with low-ESR ceramic capacitors, simplifying system design. It is commonly used as a post-regulator for switching power supplies to provide a clean and stable output voltage. The device is also used in microprocessor power supplies to ensure reliable operation. The MIC39100-5.0's low dropout voltage makes it suitable for applications where the input voltage is close to the desired output voltage. The high output current capability allows it to power a wide range of devices.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess