EN
  • EN
  • DE

MIC5255-2.5YD5

Part No MIC5255-2.5YD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low Noise Cap CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222850-MIC5255-2.5YD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5255-2.5YD5 CAD Model

Description

The MIC5255-2.5YD5 is a low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). This regulator provides a stable 2.5V output voltage with a low dropout voltage, making it ideal for battery-powered and portable applications where efficiency is crucial. It is designed to deliver up to 150mA of output current while maintaining regulation even when the input voltage is close to the output voltage. The MIC5255-2.5YD5 includes protection features such as overcurrent and overtemperature protection to ensure reliable operation.

Applications

  • Battery-Powered Devices: Provides a stable 2.5V supply in portable devices powered by batteries.
  • Portable Communication Equipment: Regulates power for mobile phones, PDAs, and wireless devices.
  • Microcontroller Power Supply: Supplies a stable 2.5V voltage to microcontrollers and digital circuits.
  • Post-Regulation: Used as a post-regulator to clean up the output of a switching regulator.
  • Low-Power Microprocessors: Powers low-power microprocessors and DSPs.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal input-to-output voltage differential.
  • 150mA Output Current: Provides sufficient current for many low-power applications.
  • Stable with Ceramic Capacitors: Designed for stable operation with ceramic output capacitors.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current.
  • Overtemperature Protection: Protects the regulator from damage due to overheating.
  • Reverse Battery Protection: Prevents damage if the battery is connected with reversed polarity.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life.
  • Stable Output Voltage: Provides a consistent and reliable 2.5V output.
  • Protection Features: Overcurrent and overtemperature protection enhance reliability.
  • Compact Size: Small footprint makes it suitable for space-constrained applications.
  • Simplified Design: Requires minimal external components.

Additional Details

The MIC5255-2.5YD5 is typically available in a SOT-23-5 package. The dropout voltage is typically around 170mV at full load. The device requires a minimum load capacitance for stability, typically a ceramic capacitor of 1µF or greater. Datasheets from Microchip Technology provide detailed information on performance characteristics, application circuits, and thermal considerations. The operating temperature range is typically -40°C to +125°C. The regulator is designed to be stable with ceramic output capacitors, which are commonly used in portable devices due to their small size and low ESR.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3996 $59.3956
27+ $4.4306 $119.6262
41+ $4.2920 $175.9720
56+ $4.1534 $232.5904
72+ $4.0148 $289.0656
97+ $3.6001 $349.2097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess